Capital Lighting, Inc. 118517 Sconces-Other 601658

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.00 Bulb Type: MR16 Wattage: 50 Finish: Bronze Weight: 56 Product Name: Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.00 Bulb Type: MR16 Wattage: 50 Finish: Bronze Weight: 56 Product Name: Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
118517 Sconces-Other - 601658 - Capital Lighting, Inc.
Columbus, OH, USA
118517 Sconces-Other
601658
118517 Sconces-Other 601658
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.00 Bulb Type: MR16 Wattage: 50 Finish: Bronze Weight: 56 Product Name: Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 24.00
Bulb
Type: MR16
Wattage: 50
Finish: Bronze
Weight: 56
Product Name: Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601658
Product Name 118517 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details