Capital Lighting, Inc. 118353 Island/Pool Table-4 Light + 601656

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 17.00 Length 17.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Custom Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 17.00 Length 17.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Custom Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
118353 Island/Pool Table-4 Light + - 601656 - Capital Lighting, Inc.
Columbus, OH, USA
118353 Island/Pool Table-4 Light +
601656
118353 Island/Pool Table-4 Light + 601656
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 17.00 Length 17.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Custom Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 17.00
Length 17.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Custom
Product Name: Nine Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601656
Product Name 118353 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details