Capital Lighting, Inc. 117204 Large Chandeliers-Glass Shade 601647

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 41.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rust Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 41.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rust Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
117204 Large Chandeliers-Glass Shade - 601647 - Capital Lighting, Inc.
Columbus, OH, USA
117204 Large Chandeliers-Glass Shade
601647
117204 Large Chandeliers-Glass Shade 601647
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 41.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rust Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 41.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Rust
Product Name: Six Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601647
Product Name 117204 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details