Capital Lighting, Inc. 1296-580 Foyer/Hall Lanterns-Open Frame 601625

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 25.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Provence Patina Weight: 11.68 Product Name: Three Light Pendant Shipped Via: Fedex
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 25.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Provence Patina Weight: 11.68 Product Name: Three Light Pendant Shipped Via: Fedex

Suppliers

Company
Product
Description
Supplier Links
1296-580 Foyer/Hall Lanterns-Open Frame - 601625 - Capital Lighting, Inc.
Columbus, OH, USA
1296-580 Foyer/Hall Lanterns-Open Frame
601625
1296-580 Foyer/Hall Lanterns-Open Frame 601625
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 25.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Provence Patina Weight: 11.68 Product Name: Three Light Pendant Shipped Via: Fedex

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 25.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Provence Patina
Weight: 11.68
Product Name: Three Light Pendant
Shipped Via: Fedex

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601625
Product Name 1296-580 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details