Capital Lighting, Inc. 118174 Island/Pool Table-3 Light Bar 601624

Description
PRODUCT DETAILS / SPECS Width/Dia: 178.50 Height: 64.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Wrought Iron Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 178.50 Height: 64.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Wrought Iron Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
118174 Island/Pool Table-3 Light Bar - 601624 - Capital Lighting, Inc.
Columbus, OH, USA
118174 Island/Pool Table-3 Light Bar
601624
118174 Island/Pool Table-3 Light Bar 601624
PRODUCT DETAILS / SPECS Width/Dia: 178.50 Height: 64.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Wrought Iron Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 178.50
Height: 64.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Wrought Iron
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601624
Product Name 118174 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details