Capital Lighting, Inc. 118239 Pendants-Glass Down 601623

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 60.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Copper Weight: 62 Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 60.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Copper Weight: 62 Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
118239 Pendants-Glass Down - 601623 - Capital Lighting, Inc.
Columbus, OH, USA
118239 Pendants-Glass Down
601623
118239 Pendants-Glass Down 601623
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 60.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Copper Weight: 62 Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 60.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Antique Copper
Weight: 62
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601623
Product Name 118239 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details