Capital Lighting, Inc. 117740 Pendants-Bowl Style 601614

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 40.00 Bulb Type: Medium Qty: 4 Wattage: 100 Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 40.00 Bulb Type: Medium Qty: 4 Wattage: 100 Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
117740 Pendants-Bowl Style - 601614 - Capital Lighting, Inc.
Columbus, OH, USA
117740 Pendants-Bowl Style
601614
117740 Pendants-Bowl Style 601614
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 40.00 Bulb Type: Medium Qty: 4 Wattage: 100 Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 40.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601614
Product Name 117740 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details