Capital Lighting, Inc. 117906 Sconces-Pocket 601607

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 16.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 41 Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 16.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 41 Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
117906 Sconces-Pocket - 601607 - Capital Lighting, Inc.
Columbus, OH, USA
117906 Sconces-Pocket
601607
117906 Sconces-Pocket 601607
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 16.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 41 Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 16.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Weight: 41
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601607
Product Name 117906 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details