Capital Lighting, Inc. 107460 Exterior -Ceiling Mount 601493

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Verde Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Verde Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
107460 Exterior -Ceiling Mount - 601493 - Capital Lighting, Inc.
Columbus, OH, USA
107460 Exterior -Ceiling Mount
601493
107460 Exterior -Ceiling Mount 601493
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Verde Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 9.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Verde
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601493
Product Name 107460 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details