Capital Lighting, Inc. 116784 Sconces-Double Glass 601488

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 24.25 Bulb Type: T10F Qty: 2 Wattage: 40 Finish: Bronze Weight: 43 Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 24.25 Bulb Type: T10F Qty: 2 Wattage: 40 Finish: Bronze Weight: 43 Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
116784 Sconces-Double Glass - 601488 - Capital Lighting, Inc.
Columbus, OH, USA
116784 Sconces-Double Glass
601488
116784 Sconces-Double Glass 601488
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 24.25 Bulb Type: T10F Qty: 2 Wattage: 40 Finish: Bronze Weight: 43 Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 24.25
Bulb
Type: T10F
Qty: 2
Wattage: 40
Finish: Bronze
Weight: 43
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601488
Product Name 116784 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892208 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details