Capital Lighting, Inc. 116750 Mini Pendants-Chain 601486

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Nickel Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Nickel Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
116750 Mini Pendants-Chain - 601486 - Capital Lighting, Inc.
Columbus, OH, USA
116750 Mini Pendants-Chain
601486
116750 Mini Pendants-Chain 601486
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Nickel Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 11.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Nickel
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601486
Product Name 116750 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details