Capital Lighting, Inc. 116783 Mini Pendants-Rod 601485

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 59.50 Bulb Type: T10F Qty: 1 Wattage: 40 Finish: Bronze Weight: 62 Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 59.50 Bulb Type: T10F Qty: 1 Wattage: 40 Finish: Bronze Weight: 62 Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
116783 Mini Pendants-Rod - 601485 - Capital Lighting, Inc.
Columbus, OH, USA
116783 Mini Pendants-Rod
601485
116783 Mini Pendants-Rod 601485
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 59.50 Bulb Type: T10F Qty: 1 Wattage: 40 Finish: Bronze Weight: 62 Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 59.50
Bulb
Type: T10F
Qty: 1
Wattage: 40
Finish: Bronze
Weight: 62
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601485
Product Name 116783 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details