Capital Lighting, Inc. 116782 Semi-Flush Mts.-Bowl Style 601482

Description
PRODUCT DETAILS / SPECS Width/Dia: 44.50 Height: 48.00 Bulb Type: T10F Qty: 24 Wattage: 25 Finish: Assorted New Mica Acrylic S/B Oil Rubbed Bronze Product Name: 24 Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 44.50 Height: 48.00 Bulb Type: T10F Qty: 24 Wattage: 25 Finish: Assorted New Mica Acrylic S/B Oil Rubbed Bronze Product Name: 24 Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
116782 Semi-Flush Mts.-Bowl Style - 601482 - Capital Lighting, Inc.
Columbus, OH, USA
116782 Semi-Flush Mts.-Bowl Style
601482
116782 Semi-Flush Mts.-Bowl Style 601482
PRODUCT DETAILS / SPECS Width/Dia: 44.50 Height: 48.00 Bulb Type: T10F Qty: 24 Wattage: 25 Finish: Assorted New Mica Acrylic S/B Oil Rubbed Bronze Product Name: 24 Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 44.50
Height: 48.00
Bulb
Type: T10F
Qty: 24
Wattage: 25
Finish: Assorted New Mica Acrylic S/B Oil Rubbed Bronze
Product Name: 24 Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601482
Product Name 116782 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details