Capital Lighting, Inc. 109713 Sconces-Other 601479

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Weight: 37 Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Weight: 37 Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
109713 Sconces-Other - 601479 - Capital Lighting, Inc.
Columbus, OH, USA
109713 Sconces-Other
601479
109713 Sconces-Other 601479
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Weight: 37 Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 20.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Bronze
Weight: 37
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601479
Product Name 109713 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details