Capital Lighting, Inc. 109744 Island/Pool Table-4 Light + 601477

Description
PRODUCT DETAILS / SPECS Height: 22.00 Length 22.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antique Copper Weight: 62 Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Height: 22.00 Length 22.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antique Copper Weight: 62 Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
109744 Island/Pool Table-4 Light + - 601477 - Capital Lighting, Inc.
Columbus, OH, USA
109744 Island/Pool Table-4 Light +
601477
109744 Island/Pool Table-4 Light + 601477
PRODUCT DETAILS / SPECS Height: 22.00 Length 22.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antique Copper Weight: 62 Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Height: 22.00
Length 22.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Antique Copper
Weight: 62
Product Name: Six Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601477
Product Name 109744 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details