Capital Lighting, Inc. 112463 Exterior -Wall Mt./Flush 601475

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Beige Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Beige Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
112463 Exterior -Wall Mt./Flush - 601475 - Capital Lighting, Inc.
Columbus, OH, USA
112463 Exterior -Wall Mt./Flush
601475
112463 Exterior -Wall Mt./Flush 601475
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Beige Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 10.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Beige
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601475
Product Name 112463 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details