Capital Lighting, Inc. 112435 Sconces-Pocket 601472

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 20.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Copper Weight: 51 Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 20.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Copper Weight: 51 Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
112435 Sconces-Pocket - 601472 - Capital Lighting, Inc.
Columbus, OH, USA
112435 Sconces-Pocket
601472
112435 Sconces-Pocket 601472
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 20.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Copper Weight: 51 Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 20.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique Copper
Weight: 51
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601472
Product Name 112435 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details