Capital Lighting, Inc. 114706 Sconces-Pocket 601462

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brown Weight: 51 Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brown Weight: 51 Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
114706 Sconces-Pocket - 601462 - Capital Lighting, Inc.
Columbus, OH, USA
114706 Sconces-Pocket
601462
114706 Sconces-Pocket 601462
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brown Weight: 51 Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 17.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brown
Weight: 51
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601462
Product Name 114706 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details