Capital Lighting, Inc. 115196 Pendants-Glass Down 601438

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 55.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brass Weight: 99 Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 55.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brass Weight: 99 Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
115196 Pendants-Glass Down - 601438 - Capital Lighting, Inc.
Columbus, OH, USA
115196 Pendants-Glass Down
601438
115196 Pendants-Glass Down 601438
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 55.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brass Weight: 99 Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 17.25
Height: 55.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brass
Weight: 99
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601438
Product Name 115196 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details