Capital Lighting, Inc. 114905 Semi-Flush Mts.-Bowl Style 601432

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 26.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Nickel Weight: 132 Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 26.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Nickel Weight: 132 Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
114905 Semi-Flush Mts.-Bowl Style - 601432 - Capital Lighting, Inc.
Columbus, OH, USA
114905 Semi-Flush Mts.-Bowl Style
601432
114905 Semi-Flush Mts.-Bowl Style 601432
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 26.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Nickel Weight: 132 Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 26.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Polished Nickel
Weight: 132
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601432
Product Name 114905 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details