Capital Lighting, Inc. 114829 Sconces-Single Candle 601431

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 17.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Rust Weight: 51 Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 17.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Rust Weight: 51 Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
114829 Sconces-Single Candle - 601431 - Capital Lighting, Inc.
Columbus, OH, USA
114829 Sconces-Single Candle
601431
114829 Sconces-Single Candle 601431
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 17.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Rust Weight: 51 Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 17.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Rust
Weight: 51
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601431
Product Name 114829 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details