Capital Lighting, Inc. 114904 Pendants-Bowl Style 601430

Description
PRODUCT DETAILS / SPECS Width/Dia: 46.50 Height: 38.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Polished Nickel Weight: 140 Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 46.50 Height: 38.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Polished Nickel Weight: 140 Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
114904 Pendants-Bowl Style - 601430 - Capital Lighting, Inc.
Columbus, OH, USA
114904 Pendants-Bowl Style
601430
114904 Pendants-Bowl Style 601430
PRODUCT DETAILS / SPECS Width/Dia: 46.50 Height: 38.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Polished Nickel Weight: 140 Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 46.50
Height: 38.00
Bulb
Type: Medium
Qty: 8
Wattage: 100
Finish: Polished Nickel
Weight: 140
Product Name: Eight Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601430
Product Name 114904 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details