Capital Lighting, Inc. 116268 Flush Mounts-Bowl Style 601420

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.75 Height: 8.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Black Weight: 41 Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.75 Height: 8.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Black Weight: 41 Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
116268 Flush Mounts-Bowl Style - 601420 - Capital Lighting, Inc.
Columbus, OH, USA
116268 Flush Mounts-Bowl Style
601420
116268 Flush Mounts-Bowl Style 601420
PRODUCT DETAILS / SPECS Width/Dia: 22.75 Height: 8.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Black Weight: 41 Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 22.75
Height: 8.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Black
Weight: 41
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601420
Product Name 116268 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details