Capital Lighting, Inc. 115277 Sconces-Triple Glass 601414

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 37.50 Bulb Type: CFL Qty: 3 Wattage: 26 Weight: 43 Product Name: Three Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 37.50 Bulb Type: CFL Qty: 3 Wattage: 26 Weight: 43 Product Name: Three Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
115277 Sconces-Triple Glass - 601414 - Capital Lighting, Inc.
Columbus, OH, USA
115277 Sconces-Triple Glass
601414
115277 Sconces-Triple Glass 601414
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 37.50 Bulb Type: CFL Qty: 3 Wattage: 26 Weight: 43 Product Name: Three Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 37.50
Bulb
Type: CFL
Qty: 3
Wattage: 26
Weight: 43
Product Name: Three Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601414
Product Name 115277 Sconces-Triple Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details