Capital Lighting, Inc. 115549 Sconces-Other 601412

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 19.00 Extension: 4.25 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Antique Iron Weight: 29 Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 19.00 Extension: 4.25 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Antique Iron Weight: 29 Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
115549 Sconces-Other - 601412 - Capital Lighting, Inc.
Columbus, OH, USA
115549 Sconces-Other
601412
115549 Sconces-Other 601412
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 19.00 Extension: 4.25 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Antique Iron Weight: 29 Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 19.00
Extension: 4.25
Bulb
Type: Fluorescent
Qty: 1
Wattage: 13
Finish: Antique Iron
Weight: 29
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601412
Product Name 115549 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details