Capital Lighting, Inc. 116018 Lamps-Table Lamps 601408

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 24.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Xa/Multi Colored Jewels Weight: 73 Product Name: Two Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 24.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Xa/Multi Colored Jewels Weight: 73 Product Name: Two Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
116018 Lamps-Table Lamps - 601408 - Capital Lighting, Inc.
Columbus, OH, USA
116018 Lamps-Table Lamps
601408
116018 Lamps-Table Lamps 601408
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 24.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Xa/Multi Colored Jewels Weight: 73 Product Name: Two Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 18.25
Height: 24.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Xa/Multi Colored Jewels
Weight: 73
Product Name: Two Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601408
Product Name 116018 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details