Capital Lighting, Inc. 115701 Large Chandeliers-Candle 601407

Description
PRODUCT DETAILS / SPECS Width/Dia: 83.00 Height: 77.00 Bulb Type: Candelabra Qty: 16 Wattage: 60 Product Name: 16 Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 83.00 Height: 77.00 Bulb Type: Candelabra Qty: 16 Wattage: 60 Product Name: 16 Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
115701 Large Chandeliers-Candle - 601407 - Capital Lighting, Inc.
Columbus, OH, USA
115701 Large Chandeliers-Candle
601407
115701 Large Chandeliers-Candle 601407
PRODUCT DETAILS / SPECS Width/Dia: 83.00 Height: 77.00 Bulb Type: Candelabra Qty: 16 Wattage: 60 Product Name: 16 Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 83.00
Height: 77.00
Bulb
Type: Candelabra
Qty: 16
Wattage: 60
Product Name: 16 Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601407
Product Name 115701 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details