Capital Lighting, Inc. 118710 Lamps-Floor Lamps 601395

Description
PRODUCT DETAILS / SPECS Height: 61.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Weight: 114 Product Name: Two Light Floor Lamp Category: Floor Lamps
Description
PRODUCT DETAILS / SPECS Height: 61.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Weight: 114 Product Name: Two Light Floor Lamp Category: Floor Lamps

Suppliers

Company
Product
Description
Supplier Links
118710 Lamps-Floor Lamps - 601395 - Capital Lighting, Inc.
Columbus, OH, USA
118710 Lamps-Floor Lamps
601395
118710 Lamps-Floor Lamps 601395
PRODUCT DETAILS / SPECS Height: 61.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Weight: 114 Product Name: Two Light Floor Lamp Category: Floor Lamps

PRODUCT DETAILS / SPECS
Height: 61.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Bronze
Weight: 114
Product Name: Two Light Floor Lamp
Category: Floor Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601395
Product Name 118710 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details