Capital Lighting, Inc. 118673 Pendants-Glass Down 601391

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Weight: 56 Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Weight: 56 Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
118673 Pendants-Glass Down - 601391 - Capital Lighting, Inc.
Columbus, OH, USA
118673 Pendants-Glass Down
601391
118673 Pendants-Glass Down 601391
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Weight: 56 Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 33.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Copper
Weight: 56
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601391
Product Name 118673 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details