Capital Lighting, Inc. 118694 Lamps-Floor Lamps 601390

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 61.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Weight: 114 Product Name: Two Light Floor Lamp Category: Floor Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 61.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Weight: 114 Product Name: Two Light Floor Lamp Category: Floor Lamps

Suppliers

Company
Product
Description
Supplier Links
118694 Lamps-Floor Lamps - 601390 - Capital Lighting, Inc.
Columbus, OH, USA
118694 Lamps-Floor Lamps
601390
118694 Lamps-Floor Lamps 601390
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 61.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Weight: 114 Product Name: Two Light Floor Lamp Category: Floor Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 61.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Bronze
Weight: 114
Product Name: Two Light Floor Lamp
Category: Floor Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601390
Product Name 118694 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details