Capital Lighting, Inc. 120906 Pendants-Bowl Style 601388

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 48.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Frosted Bas Relief Weight: 132 Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 48.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Frosted Bas Relief Weight: 132 Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
120906 Pendants-Bowl Style - 601388 - Capital Lighting, Inc.
Columbus, OH, USA
120906 Pendants-Bowl Style
601388
120906 Pendants-Bowl Style 601388
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 48.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Frosted Bas Relief Weight: 132 Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 48.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Frosted Bas Relief
Weight: 132
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601388
Product Name 120906 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1883518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details