Capital Lighting, Inc. 120843 Mini Pendants-Cable 601386

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.00 Bulb Type: T10F Qty: 1 Wattage: 60 Finish: Dicroic Red Trans/Blue Refltve Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.00 Bulb Type: T10F Qty: 1 Wattage: 60 Finish: Dicroic Red Trans/Blue Refltve Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
120843 Mini Pendants-Cable - 601386 - Capital Lighting, Inc.
Columbus, OH, USA
120843 Mini Pendants-Cable
601386
120843 Mini Pendants-Cable 601386
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.00 Bulb Type: T10F Qty: 1 Wattage: 60 Finish: Dicroic Red Trans/Blue Refltve Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 17.00
Bulb
Type: T10F
Qty: 1
Wattage: 60
Finish: Dicroic Red Trans/Blue Refltve
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601386
Product Name 120843 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details