Capital Lighting, Inc. 120901 Mini Pendants-Cable 601382

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.00 Bulb Type: T10F Qty: 1 Wattage: 40 Finish: Clear Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.00 Bulb Type: T10F Qty: 1 Wattage: 40 Finish: Clear Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
120901 Mini Pendants-Cable - 601382 - Capital Lighting, Inc.
Columbus, OH, USA
120901 Mini Pendants-Cable
601382
120901 Mini Pendants-Cable 601382
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.00 Bulb Type: T10F Qty: 1 Wattage: 40 Finish: Clear Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 12.00
Bulb
Type: T10F
Qty: 1
Wattage: 40
Finish: Clear
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601382
Product Name 120901 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details