Capital Lighting, Inc. 120889 Mini Pendants-Cable 601381

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 70.00 Bulb Type: T6.5 Qty: 1 Wattage: 9 Finish: Clear Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 70.00 Bulb Type: T6.5 Qty: 1 Wattage: 9 Finish: Clear Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
120889 Mini Pendants-Cable - 601381 - Capital Lighting, Inc.
Columbus, OH, USA
120889 Mini Pendants-Cable
601381
120889 Mini Pendants-Cable 601381
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 70.00 Bulb Type: T6.5 Qty: 1 Wattage: 9 Finish: Clear Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 70.00
Bulb
Type: T6.5
Qty: 1
Wattage: 9
Finish: Clear
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601381
Product Name 120889 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details