Capital Lighting, Inc. 119187 Pendants-Glass Down 601369

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Weight: 93 Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Weight: 93 Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
119187 Pendants-Glass Down - 601369 - Capital Lighting, Inc.
Columbus, OH, USA
119187 Pendants-Glass Down
601369
119187 Pendants-Glass Down 601369
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Weight: 93 Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 35.50
Height: 21.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Black
Weight: 93
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601369
Product Name 119187 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details