Capital Lighting, Inc. 119422 Bathroom Fixtures-Three Lights 601361

Description
PRODUCT DETAILS / SPECS Height: 6.00 Length 6.00 Extension: 4.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: White Product Name: Three Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Height: 6.00 Length 6.00 Extension: 4.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: White Product Name: Three Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
119422 Bathroom Fixtures-Three Lights - 601361 - Capital Lighting, Inc.
Columbus, OH, USA
119422 Bathroom Fixtures-Three Lights
601361
119422 Bathroom Fixtures-Three Lights 601361
PRODUCT DETAILS / SPECS Height: 6.00 Length 6.00 Extension: 4.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: White Product Name: Three Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Height: 6.00
Length 6.00
Extension: 4.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: White
Product Name: Three Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601361
Product Name 119422 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details