Capital Lighting, Inc. 120600 Lamps-Table Lamps 601353

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 23.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Baj Haj Red Weight: 73 Product Name: Two Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 23.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Baj Haj Red Weight: 73 Product Name: Two Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
120600 Lamps-Table Lamps - 601353 - Capital Lighting, Inc.
Columbus, OH, USA
120600 Lamps-Table Lamps
601353
120600 Lamps-Table Lamps 601353
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 23.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Baj Haj Red Weight: 73 Product Name: Two Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 23.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Baj Haj Red
Weight: 73
Product Name: Two Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601353
Product Name 120600 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details