Capital Lighting, Inc. 118861 Sconces-Pocket 601349

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.00 Extension: 3.25 Bulb Qty: 1 Wattage: 60 Finish: Brass Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.00 Extension: 3.25 Bulb Qty: 1 Wattage: 60 Finish: Brass Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
118861 Sconces-Pocket - 601349 - Capital Lighting, Inc.
Columbus, OH, USA
118861 Sconces-Pocket
601349
118861 Sconces-Pocket 601349
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.00 Extension: 3.25 Bulb Qty: 1 Wattage: 60 Finish: Brass Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 11.00
Extension: 3.25
Bulb
Qty: 1
Wattage: 60
Finish: Brass
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601349
Product Name 118861 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details