Capital Lighting, Inc. 119645 Pendants-Bowl Style 601338

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 50.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Weight: 50 Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 50.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Weight: 50 Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
119645 Pendants-Bowl Style - 601338 - Capital Lighting, Inc.
Columbus, OH, USA
119645 Pendants-Bowl Style
601338
119645 Pendants-Bowl Style 601338
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 50.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Weight: 50 Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 50.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Bronze
Weight: 50
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601338
Product Name 119645 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details