Capital Lighting, Inc. 119598 Lamps-Floor Lamps 601332

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 60.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Weight: 100 Product Name: Two Light Floor Lamp Category: Floor Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 60.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Weight: 100 Product Name: Two Light Floor Lamp Category: Floor Lamps

Suppliers

Company
Product
Description
Supplier Links
119598 Lamps-Floor Lamps - 601332 - Capital Lighting, Inc.
Columbus, OH, USA
119598 Lamps-Floor Lamps
601332
119598 Lamps-Floor Lamps 601332
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 60.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Weight: 100 Product Name: Two Light Floor Lamp Category: Floor Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 60.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Bronze
Weight: 100
Product Name: Two Light Floor Lamp
Category: Floor Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601332
Product Name 119598 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details