Capital Lighting, Inc. 119569 Pendants-Bowl Style 601331

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 30.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Amber Weight: 93 Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 30.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Amber Weight: 93 Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
119569 Pendants-Bowl Style - 601331 - Capital Lighting, Inc.
Columbus, OH, USA
119569 Pendants-Bowl Style
601331
119569 Pendants-Bowl Style 601331
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 30.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Amber Weight: 93 Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 36.50
Height: 30.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Amber
Weight: 93
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601331
Product Name 119569 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details