Capital Lighting, Inc. 120537 Pendants-Bowl Style 601325

Description
PRODUCT DETAILS / SPECS Height: 28.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bronze Weight: 73 Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Height: 28.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bronze Weight: 73 Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
120537 Pendants-Bowl Style - 601325 - Capital Lighting, Inc.
Columbus, OH, USA
120537 Pendants-Bowl Style
601325
120537 Pendants-Bowl Style 601325
PRODUCT DETAILS / SPECS Height: 28.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bronze Weight: 73 Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Height: 28.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Bronze
Weight: 73
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601325
Product Name 120537 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details