Capital Lighting, Inc. 120526 Lamps-Floor Lamps 601322

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 63.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Caj Haj Baj Emj Weight: 73 Product Name: Three Light Floor Lamp Category: Floor Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 63.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Caj Haj Baj Emj Weight: 73 Product Name: Three Light Floor Lamp Category: Floor Lamps

Suppliers

Company
Product
Description
Supplier Links
120526 Lamps-Floor Lamps - 601322 - Capital Lighting, Inc.
Columbus, OH, USA
120526 Lamps-Floor Lamps
601322
120526 Lamps-Floor Lamps 601322
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 63.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Caj Haj Baj Emj Weight: 73 Product Name: Three Light Floor Lamp Category: Floor Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 63.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Caj Haj Baj Emj
Weight: 73
Product Name: Three Light Floor Lamp
Category: Floor Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601322
Product Name 120526 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details