Capital Lighting, Inc. 119648 Lamps-Floor Lamps 601319

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 63.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Brass Weight: 64 Product Name: One Light Floor Lamp Category: Floor Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 63.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Brass Weight: 64 Product Name: One Light Floor Lamp Category: Floor Lamps

Suppliers

Company
Product
Description
Supplier Links
119648 Lamps-Floor Lamps - 601319 - Capital Lighting, Inc.
Columbus, OH, USA
119648 Lamps-Floor Lamps
601319
119648 Lamps-Floor Lamps 601319
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 63.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Brass Weight: 64 Product Name: One Light Floor Lamp Category: Floor Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 63.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Antique Brass
Weight: 64
Product Name: One Light Floor Lamp
Category: Floor Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601319
Product Name 119648 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details