Capital Lighting, Inc. 119656 Mini Pendants-3 Light Cluster 601317

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 14.00 Bulb Type: T6.5 Qty: 3 Wattage: 40 Finish: Black Weight: 41 Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 14.00 Bulb Type: T6.5 Qty: 3 Wattage: 40 Finish: Black Weight: 41 Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
119656 Mini Pendants-3 Light Cluster - 601317 - Capital Lighting, Inc.
Columbus, OH, USA
119656 Mini Pendants-3 Light Cluster
601317
119656 Mini Pendants-3 Light Cluster 601317
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 14.00 Bulb Type: T6.5 Qty: 3 Wattage: 40 Finish: Black Weight: 41 Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 14.00
Bulb
Type: T6.5
Qty: 3
Wattage: 40
Finish: Black
Weight: 41
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601317
Product Name 119656 Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details