Capital Lighting, Inc. 119936 Bathroom Fixtures-Five+Lights 601309

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 4.50 Length 4.50 Extension: 5.5 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Bronze Weight: 43 Product Name: Six Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 4.50 Length 4.50 Extension: 5.5 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Bronze Weight: 43 Product Name: Six Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
119936 Bathroom Fixtures-Five+Lights - 601309 - Capital Lighting, Inc.
Columbus, OH, USA
119936 Bathroom Fixtures-Five+Lights
601309
119936 Bathroom Fixtures-Five+Lights 601309
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 4.50 Length 4.50 Extension: 5.5 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Bronze Weight: 43 Product Name: Six Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 4.50
Length 4.50
Extension: 5.5
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Bronze
Weight: 43
Product Name: Six Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601309
Product Name 119936 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details