Capital Lighting, Inc. 120076 Flush Mounts-Bowl Style 601302

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Custom Weight: 36 Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Custom Weight: 36 Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
120076 Flush Mounts-Bowl Style - 601302 - Capital Lighting, Inc.
Columbus, OH, USA
120076 Flush Mounts-Bowl Style
601302
120076 Flush Mounts-Bowl Style 601302
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Custom Weight: 36 Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 6.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Custom
Weight: 36
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601302
Product Name 120076 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details