Capital Lighting, Inc. 120070 Large Chandeliers-Glass Shade 601300

Description
PRODUCT DETAILS / SPECS Width/Dia: 53.00 Height: 12.00 Bulb Type: G16-1/2 Qty: 48 Wattage: 40 Finish: Bronze Weight: 241 Product Name: 48 Light Ceiling Fixture Category: Ceiling Fixture Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 53.00 Height: 12.00 Bulb Type: G16-1/2 Qty: 48 Wattage: 40 Finish: Bronze Weight: 241 Product Name: 48 Light Ceiling Fixture Category: Ceiling Fixture Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
120070 Large Chandeliers-Glass Shade - 601300 - Capital Lighting, Inc.
Columbus, OH, USA
120070 Large Chandeliers-Glass Shade
601300
120070 Large Chandeliers-Glass Shade 601300
PRODUCT DETAILS / SPECS Width/Dia: 53.00 Height: 12.00 Bulb Type: G16-1/2 Qty: 48 Wattage: 40 Finish: Bronze Weight: 241 Product Name: 48 Light Ceiling Fixture Category: Ceiling Fixture Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 53.00
Height: 12.00
Bulb
Type: G16-1/2
Qty: 48
Wattage: 40
Finish: Bronze
Weight: 241
Product Name: 48 Light Ceiling Fixture
Category: Ceiling Fixture
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601300
Product Name 120070 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details