Capital Lighting, Inc. 82332 Sconces-Triple Glass 601296

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 46.00 Extension: 20 Bulb Type: Halogen Qty: 3 Wattage: 25 Finish: Rust Product Name: Three Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 46.00 Extension: 20 Bulb Type: Halogen Qty: 3 Wattage: 25 Finish: Rust Product Name: Three Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
82332 Sconces-Triple Glass - 601296 - Capital Lighting, Inc.
Columbus, OH, USA
82332 Sconces-Triple Glass
601296
82332 Sconces-Triple Glass 601296
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 46.00 Extension: 20 Bulb Type: Halogen Qty: 3 Wattage: 25 Finish: Rust Product Name: Three Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 46.00
Extension: 20
Bulb
Type: Halogen
Qty: 3
Wattage: 25
Finish: Rust
Product Name: Three Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601296
Product Name 82332 Sconces-Triple Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details