Capital Lighting, Inc. 82175 Lamps-Accent Lamps 601294

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 4.50 Length 4.50 Extension: 3 Bulb Type: Candelabra Qty: 1 Wattage: 10 Finish: Multi Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 4.50 Length 4.50 Extension: 3 Bulb Type: Candelabra Qty: 1 Wattage: 10 Finish: Multi Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

Suppliers

Company
Product
Description
Supplier Links
82175 Lamps-Accent Lamps - 601294 - Capital Lighting, Inc.
Columbus, OH, USA
82175 Lamps-Accent Lamps
601294
82175 Lamps-Accent Lamps 601294
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 4.50 Length 4.50 Extension: 3 Bulb Type: Candelabra Qty: 1 Wattage: 10 Finish: Multi Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 4.50
Length 4.50
Extension: 3
Bulb
Type: Candelabra
Qty: 1
Wattage: 10
Finish: Multi
Product Name: One Light Novelty Lamp
Category: Novelty Lamps And Accessories

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601294
Product Name 82175 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details